Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Crimp Type | F-Crimp |
---|---|
Mating Tab Width | .63mm, .025in |
Typical Current Rating | 5A |
Terminal & Splice Type | Receptacle |
Mating Tab Thickness | .63mm, .025in |
Interface Plating | Tin (Sn) |
Wire Size Search | .25mm², 23AWG, .2mm², .22mm², .5mm², 21AWG, .35mm², .4mm², 22AWG, 20AWG, .3mm² |
Wire Insulation Diameter | 1.15 – 1.6mm, .045 – .063in |
Wire Size | .2 – .5mm², 24 – 20AWG |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 10000 |
Packaging Method | Reel |
Wire Type | Copper |
Sealable | No |
Primary Locking Feature | Locking Lance |
Termination Method | Double Crimp |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
CONTACT, SOCKET, CRIMP, 0.2 TO 0.5MM2 | Farnell |
Mqs0,63 Sn Rec Ll Unseal. 0,2-0,5 |Amp Te Connectivity 969084-1 | Newark Electronics |
Contact RCP Crimp ST Cable Mount | Avnet America |
TE Connectivity - AMP MQS063 Sn rec LL unseal. 02-05 | Distrelec |
MQS BU-KONTAKT0,63 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | MQS Series |
RoHS: | Unknown |
Product Range | MQS Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
For Use With | AMP MQS Series Housing Connectors |
Contact Material | Copper Alloy |
Contact Plating | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 969084-1?
Additional datasheets, footprints and schematics for 969084-1 are listed on our Part Details page. You can also find images and similar parts to 969084-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 969084-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 969084-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 969084-1 fall under?
The 969084-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 969084-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 969084-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 969084-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 969084-1 have stock available?
Authorised distributors including Chip One Stop, Farnell, Newark Electronics, Avnet America and Distrelec have stock available or on a lead time for 969084-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 969084-1 often in real-time on the comparison pages.
What if I can't find stock of 969084-1?
You can fill out our help required form which you can use to request a quote for 969084-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.