Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
2,010,000
in stock
|
Buy Now | |
Distrelec
from US$0.09
|
1,140,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
870,000
in stock
|
Buy Now | |
Farnell
from US$0.10
|
720,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.20
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Contact Termination Area Plating Material | Tin |
---|---|
Contact Underplating Material | Nickel |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Retention Within Housing | With |
Wire Size | 28 – 24AWG, .08 – .24mm² |
Accepts Wire Insulation Diameter Range | 1mm, .039in |
Centerline (Pitch) | 2mm, .079in |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | With |
実装方法 | Reel |
Packaging Quantity | 30000 |
Packaging Method | Reel |
Product Type | Contact |
Applied Pressure | Standard |
Headers&Wire Housings MODU CRIMP CONTACT | Rapid Electronics |
TE Connectivity MODU CRIMP CONTACT Headers & Wire Housin | Distrelec |
CONTACTS CONNECTORS | Farnell |
Modu Crimp Contact Rohs Compliant: Yes |Amp Te Connectivity 969047-3 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
Connector, MODU CRIMP CONTACT | TE Connectivity 969047-3 | RS Americas |
Where can I find additional details, specifications and documents for a 969047-3?
Additional datasheets, footprints and schematics for 969047-3 are listed on our Part Details page. You can also find images and similar parts to 969047-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 969047-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 969047-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 969047-3 fall under?
The 969047-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 969047-3 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 969047-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 969047-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 969047-3 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Chip One Stop, Farnell and RS have stock available or on a lead time for 969047-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 969047-3 often in real-time on the comparison pages.
What if I can't find stock of 969047-3?
You can fill out our help required form which you can use to request a quote for 969047-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.