Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.29
|
47,100
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
47,100
in stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
47,100
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
47,100
in stock
|
Buy Now | |
Farnell
from US$0.16
|
39,100
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.13
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Typical Current Rating | 40A |
Mating Tab Width | 5.8mm, .228in |
Interface Plating | Tin (Sn) |
Mating Tab Thickness | .8mm, .031in |
Terminal & Splice Type | Tab |
Crimp Type | F-Crimp |
Wire Size Search | .25mm², .2mm², .22mm², .5mm², 21AWG, 22AWG, 23AWG, .35mm², .4mm², .3mm², 20AWG |
Wire Insulation Diameter | 1.15 – 1.6mm, .045 – .063in |
Wire Size | .2 – .5mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 1700 |
Sealable | No |
Primary Locking Feature | Locking Lance |
Wire Type | Copper |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
Tab A 5.8X0.8 Contact Cf Src Sn |Amp Te Connectivity 969007-1 | Newark Electronics |
TE Connectivity TAB A 5.8x0.8 CONTACT CF SRC Sn Automoti | Distrelec |
CONTACT, PIN, CRIMP, 0.2 TO 0.5MM2 | Farnell |
MATE-N-LOK 8 AWG Tin Plated Male Crimp Contact Pin | Future Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
TAB 5,8 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Timer Series |
RoHS: | Unknown |
Product Range | Timer Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
For Use With | AMP Timer Series Housing Connectors |
Contact Material | Copper Alloy |
Contact Plating | Tin |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 969007-1?
Additional datasheets, footprints and schematics for 969007-1 are listed on our Part Details page. You can also find images and similar parts to 969007-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 969007-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 969007-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 969007-1 fall under?
The 969007-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 969007-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 969007-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 969007-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 969007-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 969007-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 969007-1 often in real-time on the comparison pages.
What if I can't find stock of 969007-1?
You can fill out our help required form which you can use to request a quote for 969007-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.