968887-000 Connector Backshells & Adapters by TE Connectivity

TXR18AB00-1604AI

Status: Active
Series: -
RoHS: Unknown
Aliases: 968887-000,
8-1197490-4
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$96.48

Distributor Stock
Logo for Distrelec
Distrelec
from US$106.29
1
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$138.76
1
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$125.00
1
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$96.48
-
Buy Now

Specifications

Material Aluminum
Color Olive Drab
Adapter Plating Material Cadmium (AMS-QQ-P-416 Type II, Class 3)
Adapter Entry Size 4
TE Adapter Code 18
Cable Diameter Range 3.2 – 5.1mm, .125 – .2in
Cable Entry Diameter .2 – 6.4mm, .01 – .25in
Connector Detail Specification Number AS31001, AS31011, AS31061, AS31071
Connector General Specification Number AS50151 Class A,E,F,R Less ENDBELL, Solder Contact
Termination Device Type Tinel-Lock Ring, Side-Entry Tinel-Lock Ring
Connector Shell Size 16S, 16
Pluggable I/O Accessory Type Tinel-Lock Adapter
Adapter Angle 00
Termination Device Included TR04AI
Style Tinel-Lock Adapter
Overbraid Termination Tinel-Lock Ring
Operating Temperature Range -65 – 175°C, -85 – 347°F
Salt Spray Resistance 500Hr

Compatible Parts


Alternative Descriptions

Circular MIL Spec Strain Reliefs&Adapters | Rapid Electronics
TE Connectivity Circular MIL Spec Strain Reliefs & Adapters TXR18AB00-1604AI | Distrelec
Connector Accessories Tinel Lock Adapter Straight Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 968887-000?

Additional datasheets, footprints and schematics for 968887-000 are listed on our Part Details page. You can also find images and similar parts to 968887-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 968887-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 968887-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 968887-000 fall under?

The 968887-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.

Can I view similar or alternative parts?

You can view similar parts to 968887-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 968887-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 968887-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 968887-000 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 968887-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 968887-000 often in real-time on the comparison pages.

What if I can't find stock of 968887-000?

You can fill out our help required form which you can use to request a quote for 968887-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay