Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0968443-1 |
Prices starting from US$1.67
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.95
|
218
in stock
|
Buy Now | |
Newark Electronics
from US$3.58
|
218
in stock
|
Buy Now | |
Rapid Electronics
from US$2.37
|
218
in stock
|
Buy Now | |
Chip One Stop
from US$3.16
|
218
in stock
|
Buy Now | |
Avnet America
from US$1.67
|
-
|
Buy Now | |
RS Americas
from US$2.18
|
-
|
Buy Now | |
Boersig
from US$1.78
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 28 |
---|---|
Number of Rows | 2 |
Contact Type | Socket |
Connector Length | 42.3mm, 1.66in |
Row-to-Row Spacing | 5mm, .197in |
Operating Voltage | 250VAC |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | PA 66 |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
Mating Retention | Without |
Packaging Quantity | 500 |
実装方法 | Bag |
Packaging Method | Bag |
Connector Style | Receptacle |
Connector Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -65 – 105°C |
Headers & Wire Housings Jpt/Mod4 Geh 28P Sw |Amp Te Connectivity 968443-1 | Newark Electronics |
Headers&Wire Housings JPT/MOD4 GEH 28P SW | Rapid Electronics |
TE Connectivity JPT/MOD4 GEH 28P SW Board Connector 28 C | Distrelec |
AMP968443-1 | Avnet America |
Connector, AMPMODU, Jpt/Mod4 Geh 28P Sw | TE Connectivity 968443-1 | RS Americas |
Where can I find additional details, specifications and documents for a 968443-1?
Additional datasheets, footprints and schematics for 968443-1 are listed on our Part Details page. You can also find images and similar parts to 968443-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 968443-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 968443-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 968443-1 fall under?
The 968443-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 968443-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 968443-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 968443-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 968443-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 968443-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 968443-1 often in real-time on the comparison pages.
What if I can't find stock of 968443-1?
You can fill out our help required form which you can use to request a quote for 968443-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.