Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Interface Plating | Tin (Sn) |
---|---|
Terminal & Splice Type | Tab |
Crimp Type | F-Crimp |
Contact Termination Area Plating Material | Tin (Sn) |
Tab Length | .559in, 14.2mm |
PCB Hole Diameter | 1mm, .04in |
Packaging Quantity | 15000 |
Packaging Method | Reel |
Primary Locking Feature | Overmolded |
Wire Type | Copper |
Termination Method | FFC Crimp |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 968429-2?
Additional datasheets, footprints and schematics for 968429-2 are listed on our Part Details page. You can also find images and similar parts to 968429-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 968429-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 968429-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 968429-2 fall under?
The 968429-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 968429-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 968429-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 968429-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 968429-2 have stock available?
Authorised distributors including Avnet America, Farnell and Power and Signal Group have stock available or on a lead time for 968429-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 968429-2 often in real-time on the comparison pages.
What if I can't find stock of 968429-2?
You can fill out our help required form which you can use to request a quote for 968429-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.