Prices starting from US$0.05
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$0.08 |
9,378
|
Buy Now | |
Rapid Electronics | US$0.09 |
9,378
|
Buy Now | |
TE Store | US$0.05 |
5,713
|
Buy Now | |
Heilind Electronics | US$0.07 |
562
|
Buy Now | |
Heilind Electronics Asia | US$0.07 |
187
|
Buy Now | |
Newark Electronics | US$0.09 |
-
|
Buy Now | |
Future Electronics | US$0.06 |
-
|
Buy Now | |
Avnet America | US$0.06 |
-
|
Buy Now | |
Boersig | US$0.06 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Material | PBT GF |
---|---|
Color | Natural |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Bag |
Accessory Type | TPA (Terminal Position Assurance) |
Connector System | Wire-to-Wire, Wire-to-Board |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Automotive Connectors 2.RETAINER | Rapid Electronics |
TE Connectivity - AMP 2.RETAINER | Distrelec |
2.RETAINER Connector & Contact Retention Accessory Type: Secondary Lock Primary Product Color: Natural Primary Product Material: PBT GF Operating Temperature Range: -40 – 120 °C Operating Temperature Range: -40 – 248 °F Secondary Lock Natural | Automotive Connector Lock & Position Assurance | Part Number: 968183-1 | Internal Number: 968183-1 | PBT GF | TE Connectivity | TE Store |
2.RETAINER | Heilind Electronics |
Automotive Connectors 2.retainer |Amp Te Connectivity 968183-1 | Newark Electronics |
Connector Accessories 4 POS Retaining Clip Polybutylene Terephthalate Natural | Avnet America |
Where can I find additional details, specifications and documents for a 968183-1?
Additional datasheets, footprints and schematics for 968183-1 are listed on our Part Details page. You can also find images and similar parts to 968183-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 968183-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 968183-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 968183-1 fall under?
The 968183-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Locks & Position Assurance.
Can I view similar or alternative parts?
You can view similar parts to 968183-1 when available in the Automotive Connector Locks & Position Assurance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 968183-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 968183-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 968183-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, TE Store, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 968183-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 968183-1 often in real-time on the comparison pages.
What if I can't find stock of 968183-1?
You can fill out our help required form which you can use to request a quote for 968183-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.