Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
No stock
|
Buy Now | |
Boersig
from US$0.19
|
5,106
in stock
|
Buy Now | |
TE Store
from US$0.14
|
3,109
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
1,802
in stock
|
Buy Now | |
element14
from US$0.29
|
1,543
in stock
|
Buy Now | |
Farnell
from US$0.21
|
1,543
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
TTI Europe
from US$0.16
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | Other |
Color | Black |
Number of Positions | 4 |
Number of Rows | 2 |
Mating Tab Width | .11in, 2.8mm, .063in, 1.6mm |
Length | 16.9mm, .665in |
Width | 1.327in, 33.7mm |
Height | .539in, 13.7mm |
Centerline (Pitch) | .315in, .217in, 8mm, 5.5mm |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Carton |
Connector Style | Housing for female terminals |
Strain Relief | No |
Row-to-Row Spacing | 4.3mm, .169in |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Wire |
Hybrid Connector | Yes |
Sealable | No |
JPT/MT3 BU-GEH 4P Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1.6 mm 2.8 mm Mating Tab Width: .063 in .11 in Connector System: Wire-to-Wire Number of Positions: 4 Housing for Female Terminals 1.6 mm .063" | Timer Connector Housing | Part Number: 968182-1 | Internal Number: 968182-1 | TE Connectivity | TE Store |
Connector Housing, Rcpt, 4Pos | Newark Electronics |
HOUSING, RECEPTACLE, 4WAY | element14 |
Junior Power Timer socket housing, 48P | RS |
Conn Housing RCP 4 POS Crimp ST Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Gender | Receptacle |
No. of Positions | 4Ways |
Pitch Spacing | - |
For Use With | JPT+ & M-T Socket Contacts |
SVHC | No SVHC (15-Jan-2019) |
Connector Body Material | PBT (Polybutylene Terephthalate) Glass Filled Body |
Where can I find additional details, specifications and documents for a 968182-1?
Additional datasheets, footprints and schematics for 968182-1 are listed on our Part Details page. You can also find images and similar parts to 968182-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 968182-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 968182-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 968182-1 fall under?
The 968182-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 968182-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 968182-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 968182-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 968182-1 have stock available?
Authorised distributors including Boersig, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 968182-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 968182-1 often in real-time on the comparison pages.
What if I can't find stock of 968182-1?
You can fill out our help required form which you can use to request a quote for 968182-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.