Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
5,140
in stock
|
Buy Now | |
element14
from US$0.31
|
5,140
in stock
|
Buy Now | |
Farnell
from US$0.16
|
5,140
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.21
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Tab Thickness | .63mm, .024in |
---|---|
Contact Termination Area Plating Material | Tin (Sn) |
Typical Current Rating | 34A |
Mating Tab Width | .11in, 2.8mm |
Terminal & Splice Type | Tab |
Crimp Type | F-Crimp |
Interface Plating | Tin (Sn) |
Wire Size | 1 – 2.5mm² |
Wire Size Search | 2mm², 1.5mm², 13AWG, 15AWG, 1.25mm², 2.5mm², 1mm², 14AWG, 16AWG, 1.3mm² |
Wire Insulation Diameter | 1.9 – 3mm, .075 – .118in |
Agency/Standard | LV214 |
Terminal Transmits | 25 – 40 A (Power) |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Receptacle Style | 180° |
Sealable | No |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
Automotive Contact, Pin, 13-16Awg, Crimp Rohs Compliant: Yes |Amp Te Connectivity 968137-2 | Newark Electronics |
AUTOMOTIVE CONTACT, PIN, 13-16AWG, CRIMP | element14 |
Contact female 1-2.5mm² Quadlock | RS |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Micro Power Quadlock PCB Conn Contact, Male, Crimp, Tin Plating 13 to 17 AWG | TE Connectivity 968137-2 | RS Americas |
MPQ PIN CONTACT | Power and Signal Group |
Where can I find additional details, specifications and documents for a 968137-2?
Additional datasheets, footprints and schematics for 968137-2 are listed on our Part Details page. You can also find images and similar parts to 968137-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 968137-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 968137-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 968137-2 fall under?
The 968137-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 968137-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 968137-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 968137-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 968137-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for 968137-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 968137-2 often in real-time on the comparison pages.
What if I can't find stock of 968137-2?
You can fill out our help required form which you can use to request a quote for 968137-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.