Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Mating Tab Thickness | .63mm, .025in |
---|---|
Typical Current Rating | 45A |
Crimp Type | F-Crimp |
Interface Plating | Tin (Sn) |
Mating Tab Width | 5.2mm, .205in |
Terminal & Splice Type | Tab |
Contact Termination Area Plating Material | Tin (Sn) |
Wire Size Search | 13AWG, 2.5mm², 12AWG, 4mm², 3mm² |
Wire Insulation Diameter | 3.4 – 3.7mm, .134 – .146in |
Wire Size | 2.5 – 4mm² |
Agency/Standard | LV214 |
Terminal Transmits | 41 – 100 A (High Power) |
Packaging Quantity | 2300 |
Packaging Method | Reel |
Primary Locking Feature | Locking Lance |
Sealable | No |
Receptacle Style | 180° |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
PQ5,2 SN TAB LL UNSEAL. >2,5-4,0 | Farnell |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
PQ FLACHKONTAKT 5,2 | Boersig |
Where can I find additional details, specifications and documents for a 968132-2?
Additional datasheets, footprints and schematics for 968132-2 are listed on our Part Details page. You can also find images and similar parts to 968132-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 968132-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 968132-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 968132-2 fall under?
The 968132-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 968132-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 968132-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 968132-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 968132-2 have stock available?
Authorised distributors including Farnell, Avnet America and Boersig have stock available or on a lead time for 968132-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 968132-2 often in real-time on the comparison pages.
What if I can't find stock of 968132-2?
You can fill out our help required form which you can use to request a quote for 968132-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.