Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Typical Current Rating | 45A |
---|---|
Contact Termination Area Plating Material | Tin (Sn) |
Terminal & Splice Type | Receptacle |
Mating Tab Thickness | .025in, .63mm |
Interface Plating | Tin (Sn) |
Mating Tab Width | .205in, 5.2mm |
Crimp Type | F-Crimp |
Wire Size Search | 3mm², 13AWG, 12AWG, 2.5mm², 4mm² |
Wire Insulation Diameter | .134 – .146in, 3.4 – 3.7mm |
Wire Size | 2.5 – 4mm² |
Agency/Standard | LV214 |
Terminal Transmits | 41 – 100 A (High Power) |
Packaging Quantity | 2300 |
Packaging Method | Reel |
Primary Locking Feature | Locking Lance |
Wire Type | Copper |
Sealable | No |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
PQ5,2 Sn rec LL unseal. >2,5-4 Terminal Type: Receptacle Mating Tab Width: 5.2 mm Mating Tab Width: .205 in Mating Tab Thickness: .63 mm Mating Tab Thickness: .025 in Receptacle 5.2 mm .205" .63 mm | Mqs & Receptacle And Tab | Part Number: 968073-2 | Internal Number: 968073-2 | TE Connectivity | TE Store |
Pow Quadlok Buchse |Amp Te Connectivity 968073-2 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
PQ5,2 Sn rec LL unseal. >2,5-4 | Boersig |
Status: | Unknown |
---|---|
Series: | Power Quadlock Series |
RoHS: | Unknown |
Product Range | Power Quadlock Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
For Use With | AMP Power Quadlock Series Housing Connectors |
Contact Material | Copper Alloy |
Contact Plating | Tin |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 968073-2?
Additional datasheets, footprints and schematics for 968073-2 are listed on our Part Details page. You can also find images and similar parts to 968073-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 968073-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 968073-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 968073-2 fall under?
The 968073-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 968073-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 968073-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 968073-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 968073-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Boersig and Avnet Abacus have stock available or on a lead time for 968073-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 968073-2 often in real-time on the comparison pages.
What if I can't find stock of 968073-2?
You can fill out our help required form which you can use to request a quote for 968073-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.