Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Number of Rows | 1 |
Number of Signal Positions | 4 |
Number of Sections | 1 |
Number of Positions | 4 |
Tab Width | .025in, .63mm |
Tab Thickness | .025in, .63mm |
Interface Plating | Tin (Sn) |
Width | 8.4mm, .335in |
Length | .673in, 17.1mm |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Solder Tail |
Panel Mount Feature | Without |
PCB Mount Alignment | With |
Mounting Orientation | Horizontal/90° |
PCB Mount Retention | With |
Mounting Holes | With |
Locking Interface | With |
Circuit Application | Signal |
Packaging Quantity | 392 |
Packaging Type | Tray |
Shielded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Hybrid Header | No |
Sealable | No |
Termination Method | Surface Mount |
Operating Temperature (Max) | 100°C, 65°C, 230°F, 248°F, 70°C, 176°F, 158°F, 110°C, 194°F, 125°C, 120°C, 257°F, 90°C, 85°C, 75°C, 212°F, 80°C, 105°C, 149°F, 167°F, 185°F, 221°F |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Conn Shrouded Header HDR 4 POS 2.54mm Solder RA SMD | Avnet America |
4POS MQS .63 HEADER 90DEG SMD | TTI Europe |
MQS ST-LEIS SMD 4P | Farnell |
Where can I find additional details, specifications and documents for a 967688-1?
Additional datasheets, footprints and schematics for 967688-1 are listed on our Part Details page. You can also find images and similar parts to 967688-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 967688-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 967688-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 967688-1 fall under?
The 967688-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 967688-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 967688-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 967688-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 967688-1 have stock available?
Authorised distributors including Future Electronics, Avnet America, Avnet Asia, TTI Europe and Farnell have stock available or on a lead time for 967688-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 967688-1 often in real-time on the comparison pages.
What if I can't find stock of 967688-1?
You can fill out our help required form which you can use to request a quote for 967688-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.