Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
10
in stock
|
Buy Now | |
Boersig
from US$0.15
|
142,072
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
27,000
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
12,400
in stock
|
Buy Now | |
Distrelec
from US$0.25
|
7,878
in stock
|
Buy Now | |
Rapid Electronics
from US$0.31
|
7,628
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
7,628
in stock
|
Buy Now | |
Farnell
from US$0.29
|
6,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
4,022
in stock
|
Buy Now | |
element14
from US$0.33
|
4,022
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
597
in stock
|
Buy Now | |
Conrad
from US$0.41
|
137
in stock
|
Buy Now | |
RS Americas
from US$0.38
|
5
in stock
|
Buy Now | |
Avnet Abacus
-
|
126,000
in stock
|
Buy Now | |
Compona
-
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
TE Store
from US$0.15
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Material | PBT GF |
---|---|
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Carton |
Connector System | Wire-to-Wire, Wire-to-Board |
Accessory Type | TPA (Terminal Position Assurance) |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
15 Position 2.8 JPT Secondary Lock Housing Connector Accessory | Future Electronics |
15P SECONDARY LOCK 2.8 JPT | TTI Europe |
TE Connectivity 15 Position 2.8 JPT Secondary Lock Housing Connector Accessory | Distrelec |
TE 967633-1 Junior Power Timer Secondary Locking Device | Rapid Electronics |
OTHER CONNECTOR ACCESSORIES | Farnell |
Secondary Lock, 2.8 Jpt, 15 Position | Newark Electronics |
SECONDARY LOCK, 2.8 JPT, 15WAY | element14 |
Accessories: secondary lock | Transfer Multisort Elektronik |
Contact fuse for J-P-T timer housing and flat connector housing.This text is machine translated. | Conrad |
JPT Timer 2.8 15 way secondary lock | RS |
Secondary Lock for use with Unsealed 2.8 mm Tab Housing | TE Connectivity 967633-1 | RS Americas |
Connector Accessories 15 POS Secondary Lock Polybutylene Terephthalate/Acrylonitrile Styrene Acrylate Purple | Avnet Abacus |
2. KONT-SICHERUNG 15P Connector & Contact Retention Accessory Type: TPA (Terminal Position Assurance) Primary Product Material: PBT GF Operating Temperature Range: -40 – 140 °C Operating Temperature Range: -40 – 284 °F TPA (Terminal Position Assurance) PBT GF | Automotive Connector Lock & Position Assurance | Part Number: 967633-1 | Internal Number: 967633-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Secondary Lock |
---|---|
For Use With | 967623 & 967628 JPT Housings |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 967633-1?
Additional datasheets, footprints and schematics for 967633-1 are listed on our Part Details page. You can also find images and similar parts to 967633-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 967633-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 967633-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 967633-1 fall under?
The 967633-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Locks & Position Assurance.
Can I view similar or alternative parts?
You can view similar parts to 967633-1 when available in the Automotive Connector Locks & Position Assurance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 967633-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 967633-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 967633-1 have stock available?
Authorised distributors including Boersig, Future Electronics, TTI Europe, Distrelec and Rapid Electronics have stock available or on a lead time for 967633-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 967633-1 often in real-time on the comparison pages.
What if I can't find stock of 967633-1?
You can fill out our help required form which you can use to request a quote for 967633-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.