Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Color | Black |
---|---|
Number of Rows | 2 |
Number of Signal Positions | 18 |
Number of Sections | 1 |
Number of Positions | 18 |
Tab Thickness | .025in, .63mm |
Tab Width | .63mm, .025in |
Interface Plating | Silver (Ag) |
PCB Thickness (Recommended) | .063in |
Profile Height from PCB | 20.48mm, .806in |
Width | 23.3mm, .92in |
Length | 1.56in, 39.6mm |
PCB 厚 (推奨) | 1.6mm |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94-HB |
PCB Mount Retention | With |
Mounting Orientation | Vertical/180° |
Mounting Holes | With |
Locking Interface | With |
Panel Mount Feature | Without |
PCB Mount Retention Type | Boardlock |
PCB Mount Alignment | With |
Circuit Application | Signal |
Interface Number | 114-18063-023 |
Shielded | No |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Hybrid Header | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 90°C, 212°F, 75°C, 85°C, 158°F, 194°F, 110°C, 120°C, 125°C, 167°F, 248°F, 230°F, 185°F, 100°C, 105°C, 176°F, 149°F, 221°F, 65°C, 257°F, 80°C, 70°C |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Where can I find additional details, specifications and documents for a 967618-3?
Additional datasheets, footprints and schematics for 967618-3 are listed on our Part Details page. You can also find images and similar parts to 967618-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 967618-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 967618-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 967618-3 fall under?
The 967618-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 967618-3 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 967618-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 967618-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 967618-3 have stock available?
There is no stock from authorised distributors for 967618-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 967618-3 often in real-time on the comparison pages.
What if I can't find stock of 967618-3?
You can fill out our help required form which you can use to request a quote for 967618-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.