967618-1 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

18pos MQS .63 header 180deg

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.43

Distributor Stock
Logo for Avnet America
Avnet America
from US$1.43
-
Buy Now
Logo for Boersig
Boersig
from US$1.53
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Color Black
Number of Rows 2
Number of Signal Positions 18
Number of Sections 1
Number of Positions 18
Tab Thickness .025in, .63mm
Tab Width .63mm, .025in
Interface Plating Tin (Sn)
PCB Thickness (Recommended) .063in
Profile Height from PCB 20.48mm, .806in
Width 23.3mm, .92in
Length 1.56in, 39.6mm
PCB 厚 (推奨) 1.6mm
Centerline (Pitch) .1in, 2.54mm
UL Flammability Rating UL 94-HB
Mounting Holes With
PCB Mount Retention Type Boardlock
Locking Interface With
Panel Mount Feature Without
PCB Mount Alignment With
Mounting Orientation Vertical/180°
PCB Mount Retention With
Circuit Application Signal
Interface Number 114-18063-023
Packaging Quantity 420
Shielded No
Hybrid Header No
Connector & Contact Terminates To Printed Circuit Board
Sealable No
Termination Method Through Hole - Solder
Operating Temperature (Max) 90°C, 75°C, 85°C, 158°F, 194°F, 110°C, 120°C, 125°C, 167°F, 248°F, 230°F, 185°F, 100°C, 105°C, 176°F, 149°F, 221°F, 65°C, 70°C, 257°F, 212°F, 80°C
Operating Temperature Range -40 – 257°F, -40 – 125°C

Alternative Descriptions

Conn Power PIN 18 POS 2.54mm Solder ST Thru-Hole 18 Terminal 1 Port | Avnet America
MQS STIFTSTECKER18P | Boersig


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 967618-1?

Additional datasheets, footprints and schematics for 967618-1 are listed on our Part Details page. You can also find images and similar parts to 967618-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 967618-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 967618-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 967618-1 fall under?

The 967618-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.

Can I view similar or alternative parts?

You can view similar parts to 967618-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 967618-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 967618-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 967618-1 have stock available?

Authorised distributors including Avnet America, Boersig and Avnet Abacus have stock available or on a lead time for 967618-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 967618-1 often in real-time on the comparison pages.

What if I can't find stock of 967618-1?

You can fill out our help required form which you can use to request a quote for 967618-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay