Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.27
|
No stock
|
Buy Now | |
Rapid Electronics
from US$2.61
|
4,718
in stock
|
Buy Now | |
Chip One Stop
from US$2.47
|
4,718
in stock
|
Buy Now | |
Newark Electronics
from US$2.79
|
-
|
Buy Now | |
Future Electronics
from US$2.71
|
-
|
Buy Now | |
Avnet America
from US$2.64
|
-
|
Buy Now | |
Boersig
from US$2.69
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Positions | 4 |
Number of Sections | 1 |
Number of Rows | 2 |
Number of Signal Positions | 4 |
Tab Thickness | .024in, .63mm |
Interface Plating | Tin (Sn) |
Tab Width | .024in, .63mm |
Width | 35.3mm, 1.38in |
Profile Height from PCB | .502in, 12.75mm |
Length | 19.5mm, .767in |
Centerline (Pitch) | .122in, 3.1mm |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Locking Interface | With |
Mounting Holes | Without |
Mounting Orientation | Vertical/180° |
Circuit Application | Signal |
Packaging Type | Carton |
Packaging Quantity | 143 |
Connector System | Wire-to-Board |
Sealable | No |
Shielded | No |
Hybrid Header | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 167°F, 176°F, 212°F, 75°C, 85°C, 90°C, 120°C, 100°C, 105°C, 149°F, 65°C, 70°C, 158°F, 194°F, 80°C, 185°F, 230°F, 248°F, 110°C, 221°F |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Automotive Connectors MQS ST-WANNE180GR4P | Rapid Electronics |
4Pos Mqs .63 Header 180Deg |Amp Te Connectivity 967439-1 | Newark Electronics |
MQS Series 4 Position Dual Row 3.1 mm Through Hole Header | Future Electronics |
Conn Micro Quadlok Interconnection HDR 4 POS 3.1mm Solder ST Thru-Hole | Avnet America |
MQS ST-WANNE180GR4P | Farnell |
Where can I find additional details, specifications and documents for a 967439-1?
Additional datasheets, footprints and schematics for 967439-1 are listed on our Part Details page. You can also find images and similar parts to 967439-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 967439-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 967439-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 967439-1 fall under?
The 967439-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 967439-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 967439-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 967439-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 967439-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 967439-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 967439-1 often in real-time on the comparison pages.
What if I can't find stock of 967439-1?
You can fill out our help required form which you can use to request a quote for 967439-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.