Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D-406-0001,
1-1197480-4 |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.71
|
No stock
|
Buy Now | |
TTI Europe
from US$0.31
|
103,000
in stock
|
Buy Now | |
Future Electronics
from US$0.27
|
50,000
in stock
|
Buy Now | |
TE Store
from US$0.55
|
33,492
in stock
|
Buy Now | |
Heilind Electronics
from US$0.43
|
28,435
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.43
|
5,687
in stock
|
Buy Now | |
Rapid Electronics
from US$0.49
|
1,311
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.48
|
808
in stock
|
Buy Now | |
Avnet America
from US$0.48
|
342
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
11
in stock
|
Buy Now | |
Chip One Stop
from US$0.51
|
11
in stock
|
Buy Now | |
RS Americas
from US$0.69
|
-
|
Buy Now | |
element14
from US$0.31
|
-
|
Buy Now | |
Avnet Asia
from US$0.57
|
-
|
Buy Now | |
Boersig
from US$0.44
|
-
|
Buy Now | |
Sager
from US$0.35
|
-
|
Buy Now | |
Farnell
from US$0.18
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Splice Material | Copper |
---|---|
Insulation Sleeve Material | Nylon |
Color | Red |
Insulation Type | Pre-Insulated |
Plating Material | Tin |
Splice Configuration | Single to Single |
Terminal & Splice Type | Splice |
Wire Size | .5 – 1mm², 24 – 26AWG |
Wire Insulation Diameter (Max) | 1.4mm, .055in |
Overall Length | 31.5mm, 1.24in |
Government Qualified | No |
Military Category | No |
Barrel Color | Red |
Packaging Method | Bag/Box |
Packaging Quantity | 100/Box |
Product Type | DuraSeal Crimp Splice |
Insulated | Yes |
Splice Type | Butt Splice, In-Line Splice |
Sealable | Yes |
High Temperature Rating | 257°F, 125°C |
D-406-0001 RED DURASEAL SPLICE | TTI Europe |
DuraSeal Series 22-18 AWG Nylon Insulated Red Crimp Butt Splice Terminal | Future Electronics |
D-406-0001 Splice Type: Butt Splice Wire Size: 24 – 26 AWG Wire Size: .5 – 1 mm² Sealable: Yes Compatible Insulation Diameter Range: .055 in Butt Splice 24 – 26 AWG .5 – 1 mm² | Electrical Wire Splice | Part Number: 967398-000 | Internal Number: 967398-000 | Alias Number: 1-1197480-4 | TE Connectivity | TE Store |
967398-000 1-1197480-4 | Heilind Electronics |
Terminals D-406-0001 | Rapid Electronics |
Splice Terminal 18-22AWG Tin Loose Piece | Avnet America |
Duraseal Crimp Splice Environment Resistant |Raychem Te Connectivity 967398-000 | Newark Electronics |
Crimp rcp. splice c-barrel, 0.5-1sq.mm | RS |
D-406-0001 | TE Connectivity 967398-000 | RS Americas |
Terminals 22-18 AWG SPLICE | Sager |
BUTT SPLICE, RED, 24AWG, 1MM2 | Farnell |
Where can I find additional details, specifications and documents for a 967398-000?
Additional datasheets, footprints and schematics for 967398-000 are listed on our Part Details page. You can also find images and similar parts to 967398-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 967398-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 967398-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 967398-000 fall under?
The 967398-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 967398-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 967398-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 967398-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 967398-000 have stock available?
Authorised distributors including TTI Europe, Future Electronics, TE Store, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 967398-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 967398-000 often in real-time on the comparison pages.
What if I can't find stock of 967398-000?
You can fill out our help required form which you can use to request a quote for 967398-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.