Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Number of Signal Positions | 24 |
Number of Rows | 2 |
Number of Positions | 40 |
Tab Thickness | .03in, .79mm |
Tab Width | .188in, 3mm |
Interface Plating | Tin (Sn) |
Centerline (Pitch) | .1969in, 5mm |
PCB Mount Retention Type | Boardlock |
Mounting Orientation | Horizontal/90° |
Connector Mounting Type | Board Mount |
Locking Interface | With |
PCB Mount Retention | With |
PCB Mount Alignment | With |
Mounting Holes | With |
Circuit Application | Power & Signal |
Packaging Quantity | 144 |
Packaging Type | Tray |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Hybrid Header | Yes |
Shielded | No |
Sealable | No |
Termination Method | Through Hole - Solder |
Mod2/Tab3 St-Ste40P |Amp Te Connectivity 967296-1 | Newark Electronics |
Conn Board to Board HDR 40 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 967296-1?
Additional datasheets, footprints and schematics for 967296-1 are listed on our Part Details page. You can also find images and similar parts to 967296-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 967296-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 967296-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 967296-1 fall under?
The 967296-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 967296-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 967296-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 967296-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 967296-1 have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 967296-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 967296-1 often in real-time on the comparison pages.
What if I can't find stock of 967296-1?
You can fill out our help required form which you can use to request a quote for 967296-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.