Status: | Unknown |
---|---|
Series: | 96705 Series |
RoHS: | Unknown |
Operating Pressure Max | 2000bar |
---|---|
Sensor Output | Current / Voltage |
Pressure Measurement Type | Absolute |
Voltage Rating | 5V |
Port Style | M18 |
Supply Current | - |
Product Range | 96705 Series |
Where can I find additional details, specifications and documents for a 96705 00 135?
Additional datasheets, footprints and schematics for 96705 00 135 are listed on our Part Details page. You can also find images and similar parts to 96705 00 135 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 96705 00 135 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 96705 00 135 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 96705 00 135 fall under?
The 96705 00 135 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 96705 00 135 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 96705 00 135 you can contact the distributor directly for product support, shipping queries etc.
Is the 96705 00 135 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 96705 00 135 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 96705 00 135.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 96705 00 135 often in real-time on the comparison pages.
What if I can't find stock of 96705 00 135?
You can fill out our help required form which you can use to request a quote for 96705 00 135 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.