967011-1

Connectors

> Automotive, Truck, Bus, & Off-Road Connectors

> Automotive Seals & Cavity Plugs

distributor space
Organise Price Comparison Results by
Distributor Statistics for 967011-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 967011-1
Series Information for 967011-1 - TE Connectivity
  • Status: Active
  • Product Code: M421
  • Global Product Line: N03
  • GPL Description: Automotive

Description

EINZELADERDICHTUNG

Specifications

Material:
Silicone
Color:
Green
Cable Insulation Diameter:
3.6 – 4.3mm, .142 – .169in
Cavity Diameter:
.283in, 7.2mm
UL Flammability Rating:
None
Shore A Hardness:
50
Resistance to Hydrocarbons:
Poor
Lubricant Content:
Yes
Seal Type:
Single Wire Seal (SWS)
Operating Temperature Range:
-40 – 130°C, -40 – 266°F

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Power and Signal Group
EINZELADERDICHTUNG
Avnet Europe
Connector Accessories Wire Seal Loose Piece