Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.06
|
5,625
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.06
|
1,875
in stock
|
Buy Now | |
Avnet Abacus
-
|
22,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
-
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
Boersig
from US$0.05
|
-
|
Buy Now | |
TE Store
from US$0.07
|
-
|
Buy Now |
Plating Material | PP/E-Cu, Tin |
---|---|
Double Wire | No |
Insulation Sleeve Material | PP/E-Cu |
Sleeve Material | PP/E-Cu |
Terminal Length | 8mm, .312in |
Terminal Type | Ferrule |
Pin Diameter | .066in, 1.7mm |
Barrel Inside Diameter | 3.5mm, .14in |
Wire Size | 1.25 – 1.5mm², 16 – 15AWG |
Strip Length | .394in, 10mm |
Overall Length | .551in, 14mm |
Wire Insulation Support | Without |
Heavy Duty | No |
Barrel Color | Black |
Packaging Quantity | 7500 |
Packaging Method | Strip |
Barrel Type | Closed Barrel |
Insulated | No |
Bullet Terminal | Without |
ADERENDHUELSE1,5 SW | Heilind Electronics |
Tubular 15.5-16AWG F Strip | Avnet Abacus |
Aderendhuelse1,5 Sw Rohs Compliant: Yes |Amp Te Connectivity 966903-2 | Newark Electronics |
Special Order: FER,WIRE,PL SLV,1.50/16,L8,BLACK,REEL Crimp Wire Terminal Type: Ferrule Compatible Insulation Diameter Range: .13 in Compatible Insulation Diameter Range: 3.4 mm Wire Size: 16 – 15 AWG Wire Size: 1.25 – 1.5 mm² Ferrule .13" 3.4 mm 16 – 15 AWG | Crimp Wire Pins & Tabs & Ferrule | Part Number: 966903-2 | Internal Number: 966903-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 966903-2?
Additional datasheets, footprints and schematics for 966903-2 are listed on our Part Details page. You can also find images and similar parts to 966903-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 966903-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 966903-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 966903-2 fall under?
The 966903-2 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 966903-2 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 966903-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 966903-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 966903-2 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Avnet Abacus, Newark Electronics and Future Electronics have stock available or on a lead time for 966903-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 966903-2 often in real-time on the comparison pages.
What if I can't find stock of 966903-2?
You can fill out our help required form which you can use to request a quote for 966903-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.