Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0437
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
-
|
Buy Now | |
Future Electronics
from US$0.0443
|
-
|
Buy Now | |
Avnet America
from US$0.0443
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now | |
TTI Europe
from US$0.0437
|
-
|
Buy Now | |
TE Store
from US$0.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, PP/E-Cu |
---|---|
Sleeve Material | PP/E-Cu |
Insulation Sleeve Material | PP/E-Cu |
Double Wire | No |
Terminal Type | Ferrule |
Terminal Length | .312in, 8mm |
Pin Diameter | .039in, 1mm |
Barrel Inside Diameter | 2.8mm, .11in |
Wire Size | .5 – .6mm², 20AWG |
Strip Length | .394in, 10mm |
Overall Length | .551in, 14mm |
Wire Insulation Support | Without |
Heavy Duty | No |
Barrel Color | White |
Packaging Method | Reel |
Packaging Quantity | 10000 |
Barrel Type | Closed Barrel |
Insulated | No |
Bullet Terminal | Without |
Aderendhuelse0,5 Ws Rohs Compliant: Yes |Amp Te Connectivity 966900-2 | Newark Electronics |
Tubular 20AWG Reel | Avnet America |
Special Order: FER,WIRE,PL SLV,.50/20,L8,WHITE,REEL Crimp Wire Terminal Type: Ferrule Compatible Insulation Diameter Range: .106 in Compatible Insulation Diameter Range: 2.7 mm Wire Size: 20 AWG Wire Size: .5 – .6 mm² Ferrule .106" 2.7 mm 20 AWG | Crimp Wire Pins & Tabs & Ferrule | Part Number: 966900-2 | Internal Number: 966900-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 966900-2?
Additional datasheets, footprints and schematics for 966900-2 are listed on our Part Details page. You can also find images and similar parts to 966900-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 966900-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 966900-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 966900-2 fall under?
The 966900-2 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 966900-2 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 966900-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 966900-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 966900-2 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Boersig and TTI Europe have stock available or on a lead time for 966900-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 966900-2 often in real-time on the comparison pages.
What if I can't find stock of 966900-2?
You can fill out our help required form which you can use to request a quote for 966900-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.