Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.86
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.99
|
No stock
|
Buy Now | |
TE Store
from US$1.86
|
175
in stock
|
Buy Now | |
Rapid Electronics
from US$2.30
|
84
in stock
|
Buy Now | |
Distrelec
from US$2.23
|
65
in stock
|
Buy Now | |
Chip One Stop
from US$5.91
|
19
in stock
|
Buy Now | |
Newark Electronics
from US$3.36
|
-
|
Buy Now | |
Avnet America
from US$2.19
|
-
|
Buy Now | |
Boersig
from US$2.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .0248in, .63mm |
Number of Positions | 20 |
PCB Mount Orientation | Right Angle |
Number of Rows | 2 |
Connector Contact Load Condition | Fully Loaded |
Contact Base Material | CuSn6 |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material | Tin |
Mating Post Length | 6mm, .236in |
Contact Type | Pin |
PCB Thickness (Recommended) | 1.5mm, .059in |
Row-to-Row Spacing | 2.54mm, .1in |
Housing Material | PBT GF15 |
Housing Color | Black |
Centerline (Pitch) | 2.5mm, .098in |
PCB Mount Retention | With |
Mating Retention Type | Latching |
PCB Mount Retention Type | Boardlock |
Strain Relief | Without |
Mating Alignment | With |
Mating Retention | With |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
実装方法 | Tray |
Packaging Method | Tray |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | 3.3mm, .13in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | No |
Operating Temperature Range | -40 – 110°C |
High Temperature Compatible | No |
MOD2 ST-WANNE 2X10P PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Positions: 10 Number of Rows: 2 PCB Mount Header Horizontal Wire-to-Board 10 | PCB Header & Receptacle | Part Number: 966871-1 | Internal Number: 966871-1 | TE Connectivity | TE Store |
Headers&Wire Housings Shrouded Hdr 20P R/A | Rapid Electronics |
TE Connectivity - AMP PCB Conn MOD2 ST-WANNE 2X10P | Distrelec |
Headers & Wire Housings Shrouded Hdr 20P R/A |Amp Te Connectivity 966871-1 | Newark Electronics |
Conn Shrouded Header PIN 20 POS 2.5mm Solder RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 966871-1?
Additional datasheets, footprints and schematics for 966871-1 are listed on our Part Details page. You can also find images and similar parts to 966871-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 966871-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 966871-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 966871-1 fall under?
The 966871-1 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 966871-1 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 966871-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 966871-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 966871-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, Chip One Stop and Newark Electronics have stock available or on a lead time for 966871-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 966871-1 often in real-time on the comparison pages.
What if I can't find stock of 966871-1?
You can fill out our help required form which you can use to request a quote for 966871-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.