Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.55
|
No stock
|
Buy Now | |
TTI Europe
from US$7.01
|
2,600
in stock
|
Buy Now | |
Powell Electronics
from US$7.05
|
672
in stock
|
Buy Now | |
TE Store
from US$4.59
|
644
in stock
|
Buy Now | |
Newark Electronics
from US$6.24
|
-
|
Buy Now | |
Future Electronics
from US$5.92
|
-
|
Buy Now | |
Avnet America
from US$5.41
|
-
|
Buy Now | |
Boersig
from US$6.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | 15% Glass-Filled PBT |
---|---|
Number of Rows | 2 |
Number of Positions | 16 |
Contact Style | AMPMODU MOD II |
Contact Plating Material | Tin |
端子のタイプ | Tab |
Tab Contact Size | .64 |
Number of MQS Contacts | 16 |
Housing Color | Black |
Centerline (Pitch) | .098in |
Mounting Angle | Right Angle |
Packaging Method | Box & Tray, Carton |
Packaging Quantity | 560 |
Sealable | No |
Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Type | Connector Assembly, Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
MOD2 ST-WANNE 2X 8P PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Positions: 16 Number of Rows: 2 PCB Mount Header Horizontal Wire-to-Board 16 | PCB Header & Receptacle | Part Number: 966870-1 | Internal Number: 966870-1 | TE Connectivity | TE Store |
Mod2 St-Wanne 2X 8P Rohs Compliant: Yes |Amp Te Connectivity 966870-1 | Newark Electronics |
16 Positions Header Connector Through Hole, Right Angle | Future Electronics |
Conn Micro Quadlok Interconnection HDR 16 POS 2.5mm Solder RA Thru-Hole | Avnet America |
AUTOMOTIVE CONNECTOR, R/A HEADER, 16POS | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 966870-1?
Additional datasheets, footprints and schematics for 966870-1 are listed on our Part Details page. You can also find images and similar parts to 966870-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 966870-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 966870-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 966870-1 fall under?
The 966870-1 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 966870-1 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 966870-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 966870-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 966870-1 have stock available?
Authorised distributors including TTI Europe, Powell Electronics, TE Store, Newark Electronics and Future Electronics have stock available or on a lead time for 966870-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 966870-1 often in real-time on the comparison pages.
What if I can't find stock of 966870-1?
You can fill out our help required form which you can use to request a quote for 966870-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.