Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.14
Color | Black |
---|---|
Number of Rows | 3 |
Number of Positions | 68 |
Number of Sections | 1 |
Number of Signal Positions | 68 |
Tab Thickness | .8mm, .031in, .6mm, .023in |
Tab Width | .062in, 3mm, .118in, 1.6mm |
Interface Plating | Tin (Sn) |
Width | .905in, 23mm |
Length | 4.57in, 116.3mm |
Profile Height from PCB | 28.5mm, 1.12in |
Centerline (Pitch) | 4mm, .157in |
PCB Mount Alignment | With |
Mounting Orientation | Horizontal/90° |
PCB Mount Retention | With |
Locking Interface | Without |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | Without |
Mounting Holes | With |
Circuit Application | Signal |
Packaging Quantity | 18 |
Packaging Type | Tray |
Hybrid Header | Yes |
Connector System | Wire-to-Board |
Sealable | No |
Shielded | No |
Termination Method | Through Hole - Solder |
Messersleiste 68P |Amp Te Connectivity 966595-1 | Newark Electronics |
Conn Wire to Board HDR 68 POS 4mm Solder ST Thru-Hole | Avnet America |
TE Connectivity - AMP PCB Conn MESSERSLEISTE 68P | Distrelec |
Status: | Unknown |
---|---|
Series: | Timer Series |
RoHS: | Unknown |
Product Range | Timer Series |
---|---|
Automotive Connector Shell Style | Right Angle Plug |
No. of Contacts | 68Contacts |
Automotive Contact Type | PCB Pin |
Connector Body Material | Nylon 6.6 (Polyamide 6.6) Body |
Contact Material | Copper Alloy |
Contact Plating | Tin |
IP Rating | - |
Voltage Rating | - |
Current Rating | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 966595-1?
Additional datasheets, footprints and schematics for 966595-1 are listed on our Part Details page. You can also find images and similar parts to 966595-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 966595-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 966595-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 966595-1 fall under?
The 966595-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 966595-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 966595-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 966595-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 966595-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Boersig and Distrelec have stock available or on a lead time for 966595-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 966595-1 often in real-time on the comparison pages.
What if I can't find stock of 966595-1?
You can fill out our help required form which you can use to request a quote for 966595-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.