Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PBT GF |
---|---|
Color | Black |
Cable Exit Angle | Other |
Number of Positions | 25 |
Number of Rows | 5 |
Mating Tab Width | 1.6mm, .063in, .189in, 4.8mm |
Length | 91mm, 3.583in |
Height | 1.28in, 32.5mm |
Width | 1.5in, 38.1mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | .374in, 9.5mm, .157in, 4mm |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Carton |
Row-to-Row Spacing | .157in, 4mm, .374in, 9.5mm |
Connector System | Wire-to-Device, Wire-to-Board |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Strain Relief | Yes |
Sealable | Yes |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Conn Housing RCP 25 POS Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 966577-1?
Additional datasheets, footprints and schematics for 966577-1 are listed on our Part Details page. You can also find images and similar parts to 966577-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 966577-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 966577-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 966577-1 fall under?
The 966577-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 966577-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 966577-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 966577-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 966577-1 have stock available?
Authorised distributors including Avnet America and Avnet Abacus have stock available or on a lead time for 966577-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 966577-1 often in real-time on the comparison pages.
What if I can't find stock of 966577-1?
You can fill out our help required form which you can use to request a quote for 966577-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.