Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4-1197472-3,
966325-000 |
Material Systems Code | 10 |
---|---|
Adhesive Pre-Coat | Yes |
Material Code | 3 |
Material | Semi-Rigid Modified Polyolefin |
Lipped | Yes |
Cable Diameter Range | 3.3 – 9in, 3.3 – 8mm |
Wire/Cable Outside Diameter | 4 mm, .18 in, .157 in, .177 in, .2 in, 5 mm |
Approved Standards | BS-G-198-5-DA, SAE AS I 81765/1, Type I, UL 224, File E85381, DEF Std 59-97 Issue 3 Type DA |
Government Qualified | No |
Zugelassene Standards | UL 224, File E85381, BS-G-198-5-DA, SAE AS I 81765/1, Type I, DEF Std 59-97 Issue 3 Type DA |
Power Cable Accessory | No |
Fluid/Chemical Resistance | Occasional exposure to fluids |
Adhesive Type | General Purpose Pre-Coat Adhesive |
Molded Part Shape Code | 202 |
Molded Part Shape | Straight |
Operating Temperature Range | -55 – 135°C, -67 – 275°F |
Cable Accessories Boot Polyolefin Black | Avnet America |
202K232-3/42-0 | TE Connectivity 966325-000 | RS Americas |
Heat Shrink Cable Boots & End Caps 202K232-3/42-0 | Sager |
Where can I find additional details, specifications and documents for a 966325-000?
Additional datasheets, footprints and schematics for 966325-000 are listed on our Part Details page. You can also find images and similar parts to 966325-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 966325-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 966325-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 966325-000 fall under?
The 966325-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 966325-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 966325-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 966325-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 966325-000 have stock available?
Authorised distributors including Avnet America, RS Americas and Sager have stock available or on a lead time for 966325-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 966325-000 often in real-time on the comparison pages.
What if I can't find stock of 966325-000?
You can fill out our help required form which you can use to request a quote for 966325-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.