Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .64mm, .025in |
---|---|
Connector Profile | Standard |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 4 |
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Mating Post Length | 6mm, .236in |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | 3µin |
端子の下地めっきの材料 | Nickel |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Tin |
Contact Base Material | CuSn6 |
Product Height | 21.55mm, .848in |
Housing Material | PBT |
Centerline (Pitch) | .098in, 2.5mm |
Housing Color | Black |
Mating Alignment Type | Polarization |
Mating Retention Type | Detent Latching |
Mating Retention | With |
PCB Mount Retention | With |
Mating Alignment | With |
Strain Relief | Without |
PCB Mount Retention Type | Boardlock |
Panel Mount Feature | Without |
Solder Process Feature | Board Standoff |
Position Locations Omitted | None |
Packaging Quantity | 5000 |
Packaging Method | Carton |
実装方法 | Carton |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Header Type | Shrouded |
Termination Post & Tail Length | .16in, 4.06mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | No |
Mod2 Stiftwanne 4P |Amp Te Connectivity 966313-1 | Newark Electronics |
Conn Shrouded Header HDR 4 POS 2.5mm Solder ST Thru-Hole Carton | Avnet America |
TE Connectivity MOD2 STIFTWANNE 4P Headers & Wire Housings MOD2 STIFTWANNE 4P | Distrelec |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD II Series |
RoHS: | Unknown |
Pitch Spacing | 4.06mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Product Range | AMPMODU MOD II Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 966313-1?
Additional datasheets, footprints and schematics for 966313-1 are listed on our Part Details page. You can also find images and similar parts to 966313-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 966313-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 966313-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 966313-1 fall under?
The 966313-1 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 966313-1 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 966313-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 966313-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 966313-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, Distrelec and Avnet Abacus have stock available or on a lead time for 966313-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 966313-1 often in real-time on the comparison pages.
What if I can't find stock of 966313-1?
You can fill out our help required form which you can use to request a quote for 966313-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.