Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
966294-000,
8-1197943-6 |
Plating Material | Cadmium |
---|---|
Number of Rows | 2 |
Number of Positions | 40 |
端子のタイプ | Pin |
Centerline (Pitch) | .099in |
Mating Retention | With |
Mating Alignment Type | Keyed |
Mating Alignment | With |
Contact Retention | With |
Mating Hardware | Jackscrew |
Mating Retention Type | Jackscrew |
Option | With Cable Clamp and With Ears On Shell |
Packaging Method | Package |
Housing Type | Stacking Hole |
Connector Style | Receptacle |
Row-to-Row Spacing | .1in, 2.54mm |
Shell Size | 50.8 [2] |
Shielded | No |
Sealable | Yes |
Product Type | Connector Kit |
Connector & Contact Terminates To | Wire & Cable |
Boxmount | No |
Termination Method to Wire & Cable | Crimp |
Cross Referenced to TE CNTY RAYCHEM - Part: RYCMTCPK2RJC22PP | Heilind Electronics |
Where can I find additional details, specifications and documents for a 966294-000?
Additional datasheets, footprints and schematics for 966294-000 are listed on our Part Details page. You can also find images and similar parts to 966294-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 966294-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 966294-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 966294-000 fall under?
The 966294-000 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 966294-000 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 966294-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 966294-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 966294-000 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia and Avnet America have stock available or on a lead time for 966294-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 966294-000 often in real-time on the comparison pages.
What if I can't find stock of 966294-000?
You can fill out our help required form which you can use to request a quote for 966294-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.