Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Plating Material | Tin, PP/E-Cu |
---|---|
Double Wire | No |
Terminal Length | 8mm, .312in |
Pin Diameter | .8mm, .03in |
Terminal Orientation | Straight |
Terminal Type | Ferrule |
2-Wire Size | 22AWG, .34mm² |
Strip Length | .394in, 10mm |
Barrel Inside Diameter | 2mm, .078in |
Overall Length | .472in, 12mm |
Wire Size | 22AWG, .3 – .4mm² |
Heavy Duty | No |
Barrel Color | Green |
Packaging Method | Strip |
Packaging Quantity | 1000 |
Barrel Type | Closed Barrel |
Where can I find additional details, specifications and documents for a 966293-6?
Additional datasheets, footprints and schematics for 966293-6 are listed on our Part Details page. You can also find images and similar parts to 966293-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 966293-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 966293-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 966293-6 fall under?
The 966293-6 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 966293-6 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 966293-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 966293-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 966293-6 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 966293-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 966293-6 often in real-time on the comparison pages.
What if I can't find stock of 966293-6?
You can fill out our help required form which you can use to request a quote for 966293-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.