Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, PP/E-Cu |
---|---|
Double Wire | No |
Terminal Length | 6mm, .234in |
Pin Diameter | 1.8mm, .07in |
Terminal Orientation | Straight |
Terminal Type | Ferrule |
2-Wire Size | .75mm², 18AWG |
Wire Size | 18AWG, .75mm² |
Barrel Inside Diameter | .101in, 2.8mm |
Overall Length | .472in, 12mm |
Strip Length | .315in, 8mm |
Heavy Duty | No |
Barrel Color | Gray |
Packaging Quantity | 1000 |
Packaging Method | Strip |
Barrel Type | Closed Barrel |
Tubular End Sleeve Rohs Compliant: Yes |Amp Te Connectivity 966288-4 | Newark Electronics |
Tabular End Sleeve with Plastic Sleeve Short 18AWG Crimp Gray Strip | Avnet America |
Where can I find additional details, specifications and documents for a 966288-4?
Additional datasheets, footprints and schematics for 966288-4 are listed on our Part Details page. You can also find images and similar parts to 966288-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 966288-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 966288-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 966288-4 fall under?
The 966288-4 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 966288-4 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 966288-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 966288-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 966288-4 have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 966288-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 966288-4 often in real-time on the comparison pages.
What if I can't find stock of 966288-4?
You can fill out our help required form which you can use to request a quote for 966288-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.