966260-1

Connectors

> PCB Connectors

> Multiple Configuration PCB Connectors

> Multiple Configuration PCB Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for 966260-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 966260-1
Series Information for 966260-1 - TE Connectivity
  • Status: Active
  • Product Code: 5455
  • Global Product Line: 014
  • GPL Description: Industrial

Description

ATB300 ST-GH KPL14P

Specifications

Post Size:
.025in, .64mm
Contact Orientation:
Straight
Contact Type:
Pin
Contact Base Material:
CuSn
Contact Mating Area Plating Material:
Gold
端子の下地めっきの材料:
Nickel
Contact Mating Area Length:
4mm, .157in
Contact Shape & Form:
Round
Contact Configuration:
ACTION PIN Post
Contact Current Rating (Max):
3A
Contact Underplating Material:
Nickel
PCB Contact Termination Area Plating Material:
Tin
PCB Thickness (Recommended):
1.6mm, .063in
Overall Contact Length:
1.46in, 37.08mm
実装方法:
Carton
Packaging Method:
Carton
Packaging Quantity:
280
Applied Pressure:
Standard
Connector & Contact Terminates To:
Printed Circuit Board
Termination Post & Tail Length:
1.5mm, .059in

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 240°C