Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | PP/E-Cu, Tin |
---|---|
Double Wire | Yes |
Terminal Length | .468in, 12mm |
Terminal Type | Ferrule |
Pin Diameter | 2.8mm, .101in |
Terminal Orientation | Straight |
2-Wire Size | 14AWG, 2.5mm² |
Overall Length | 21.5mm, .846in |
Strip Length | .669in, 17mm |
Wire Size | 14AWG, 2.5mm² |
Heavy Duty | No |
Barrel Color | Blue |
Packaging Quantity | 250 |
Packaging Method | Bag |
Insulated | No |
Barrel Type | Closed Barrel |
Doppleit Aderendh L Rohs Compliant: Yes |Amp Te Connectivity 966144-9 | Newark Electronics |
Double Conductor Tubular End-Sleeve with Plastic Sleeve Long 2 x 14AWG Crimp Blue Bag | Avnet America |
Where can I find additional details, specifications and documents for a 966144-9?
Additional datasheets, footprints and schematics for 966144-9 are listed on our Part Details page. You can also find images and similar parts to 966144-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 966144-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 966144-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 966144-9 fall under?
The 966144-9 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 966144-9 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 966144-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 966144-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 966144-9 have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 966144-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 966144-9 often in real-time on the comparison pages.
What if I can't find stock of 966144-9?
You can fill out our help required form which you can use to request a quote for 966144-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.