Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0966144-8,
E15409-000 |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
2,820
in stock
|
Buy Now | |
TE Store
from US$0.13
|
23,857
in stock
|
Buy Now | |
Heilind Electronics
from US$0.16
|
4,581
in stock
|
Buy Now | |
element14
from US$0.13
|
2,820
in stock
|
Buy Now | |
Distrelec
from US$2.00
|
1,205
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
1,103
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.16
|
1,069
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
-
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Boersig
from US$0.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Double Wire | Yes |
---|---|
Plating Material | PP/E-Cu, Tin |
Terminal Length | 13mm, .507in |
Pin Diameter | 2.8mm, .101in |
Terminal Orientation | Straight |
Terminal Type | Ferrule |
Wire Size | 2.5mm², 14AWG |
2-Wire Size | 14AWG, 2.5mm² |
Strip Length | 14mm, .551in |
Overall Length | .728in, 18.5mm |
Heavy Duty | No |
Barrel Color | Blue |
Packaging Quantity | 250 |
Packaging Method | Bag |
Barrel Type | Closed Barrel |
Insulated | No |
FER,WIRE,DBL,PL SLV,2.50/14,L10,BLUE,LP Crimp Wire Terminal Type: Ferrule Compatible Insulation Diameter Range: .149 in Compatible Insulation Diameter Range: 3.8 mm Wire Size: 14 AWG Wire Size: 2.5 mm² Ferrule .149" 3.8 mm 14 AWG | Crimp Wire Pins & Tabs & Ferrule | Part Number: 966144-8 | Internal Number: 966144-8 | Alias Number: AMPS-0-0966144-8 | TE Connectivity | TE Store |
DOPPLEIT ADERENDH N | Heilind Electronics |
TERMINAL, WIRE FERRULE, 14AWG, BLU | element14 |
TE Connectivity Twin Entry Ferrule 2.5mm² Blue 18.5mm | Distrelec |
Tip: bootlace ferrule | Transfer Multisort Elektronik |
Wire Ferrule, 14Awg, 2-Wire, Blue | Newark Electronics |
FER,WIRE,DBL,PL SLV,2.50/14,L10,BLUE,LP | Future Electronics |
Tubular 13.5AWG 18.5mm 7.8mm Bulk | Avnet America |
Where can I find additional details, specifications and documents for a 966144-8?
Additional datasheets, footprints and schematics for 966144-8 are listed on our Part Details page. You can also find images and similar parts to 966144-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 966144-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 966144-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 966144-8 fall under?
The 966144-8 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 966144-8 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 966144-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 966144-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 966144-8 have stock available?
Authorised distributors including TE Store, Heilind Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 966144-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 966144-8 often in real-time on the comparison pages.
What if I can't find stock of 966144-8?
You can fill out our help required form which you can use to request a quote for 966144-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.