Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
No stock
|
Buy Now | |
TE Store
from US$0.26
|
9,413
in stock
|
Buy Now | |
TTI Europe
from US$0.14
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
319
in stock
|
Buy Now | |
Rapid Electronics
from US$0.28
|
319
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
319
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
element14
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.20
|
-
|
Buy Now | |
Distrelec
from US$0.24
|
-
|
Buy Now |
Double Wire | Yes |
---|---|
Plating Material | Tin, PP/E-Cu |
Terminal Type | Ferrule |
Terminal Length | .39in, 10mm |
Pin Diameter | 2.2mm, .086in |
Terminal Orientation | Straight |
Overall Length | 20mm, .787in |
2-Wire Size | 16AWG, 1.5mm² |
Strip Length | .623in, 16mm |
Wire Size | 16AWG, 1.5mm² |
Heavy Duty | No |
Barrel Color | Black |
Packaging Method | Bag |
Packaging Quantity | 500 |
Barrel Type | Closed Barrel |
Insulated | No |
FER,WIRE,DBL,PL SLV,1.50/16,L12,BLACK,LP Crimp Wire Terminal Type: Ferrule Compatible Insulation Diameter Range: .125 in Compatible Insulation Diameter Range: 3.2 mm Wire Size: 16 AWG Wire Size: 1.5 mm² Ferrule .125" 3.2 mm 16 AWG | Crimp Wire Pins & Tabs & Ferrule | Part Number: 966144-7 | Internal Number: 966144-7 | TE Connectivity | TE Store |
Terminals Doppleit Aderendh L |Amp Te Connectivity 966144-7 | Newark Electronics |
Terminals DOPPLEIT ADERENDH L | Rapid Electronics |
Tubular 15.5AWG 20mm 6.6mm Bulk | Avnet America |
TE Connectivity - AMP Crimp Wire Ferrule 1.5mm² Black 12mm | Distrelec |
Where can I find additional details, specifications and documents for a 966144-7?
Additional datasheets, footprints and schematics for 966144-7 are listed on our Part Details page. You can also find images and similar parts to 966144-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 966144-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 966144-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 966144-7 fall under?
The 966144-7 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 966144-7 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 966144-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 966144-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 966144-7 have stock available?
Authorised distributors including TE Store, TTI Europe, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 966144-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 966144-7 often in real-time on the comparison pages.
What if I can't find stock of 966144-7?
You can fill out our help required form which you can use to request a quote for 966144-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.