966135-000 Connector Backshells & Adapters by TE Connectivity

TXR40AB90-2008AI

Status: Active
Series: -
RoHS: Unknown
Aliases: 966135-000,
2-1197471-8
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$85.63

Distributor Stock
Logo for TTI Europe
TTI Europe
from US$85.63
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Material Aluminum
Adapter Entry Size 8
Color Olive Drab
Adapter Plating Material Cadmium (AMS-QQ-P-416 Type II, Class 3)
TE Adapter Code 40
Cable Entry Diameter .01 – .5in, .2 – 12.7mm
Cable Diameter Range 6.4 – 10.2mm, .25 – .4in
Connector Detail Specification Number D38999/40, D38999/24, D38999/42, D38999/47, D38999/20, D38999/26, D38999/46
Connector General Specification Number MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series IV/Class C,W
Style Tinel-Lock Adapter
Connector Shell Size G, 21
Termination Device Type Tinel-Lock Ring, Side-Entry Tinel-Lock Ring
Pluggable I/O Accessory Type Tinel-Lock Adapter
Termination Device Included TR08AI
Adapter Angle 90
Overbraid Termination Tinel-Lock Ring
Operating Temperature Range -85 – 347°F, -65 – 175°C
Salt Spray Resistance 500Hr

Compatible Parts


Alternative Descriptions

Circular MIL Spec Strain Reliefs & Adapters ADPTR RING SZ20 CAD 90DEG TINEL-LOCK | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 966135-000?

Additional datasheets, footprints and schematics for 966135-000 are listed on our Part Details page. You can also find images and similar parts to 966135-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 966135-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 966135-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 966135-000 fall under?

The 966135-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.

Can I view similar or alternative parts?

You can view similar parts to 966135-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 966135-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 966135-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 966135-000 have stock available?

Authorised distributors including TTI Europe and Sager have stock available or on a lead time for 966135-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 966135-000 often in real-time on the comparison pages.

What if I can't find stock of 966135-000?

You can fill out our help required form which you can use to request a quote for 966135-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay