Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0966067-9,
C90758-000 |
Prices starting from US$0.0455
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
No stock
|
Buy Now | |
element14
from US$0.09
|
37,154
in stock
|
Buy Now | |
Farnell
from US$0.05
|
37,154
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0469
|
9,893
in stock
|
Buy Now | |
TTI Europe
from US$0.05
|
8,600
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
7,511
in stock
|
Buy Now | |
TE Store
from US$0.08
|
3,873
in stock
|
Buy Now | |
Boersig
from US$0.05
|
1,787
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
642
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
228
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
228
in stock
|
Buy Now | |
RS Americas
from US$0.07
|
200
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0455
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now |
Plating Material | PP/E-Cu, Tin |
---|---|
Double Wire | No |
Pin Diameter | .055in, 1.4mm |
Terminal Orientation | Straight |
Terminal Length | 8mm, .312in |
Terminal Type | Ferrule |
2-Wire Size | 1mm², 17AWG |
Strip Length | .394in, 10mm |
Barrel Inside Diameter | .117in, 3mm |
Wire Size | 1mm², 17AWG |
Overall Length | .551in, 14mm |
Heavy Duty | No |
Barrel Color | Red |
Packaging Quantity | 500 |
Packaging Method | Bag |
Insulated | No |
Barrel Type | Closed Barrel |
CRIMP TERMINAL | element14 |
Tip: bootlace ferrule | Transfer Multisort Elektronik |
ADERENDHUELSE N RED AWG17 | TTI Europe |
Terminals ADERENDHUELSE N RT | Rapid Electronics |
FER,WIRE,PL SLV,1.00/18,L8,RED,LP Crimp Wire Terminal Type: Ferrule Compatible Insulation Diameter Range: .114 in Compatible Insulation Diameter Range: 2.9 mm Wire Size: 17 AWG Wire Size: 1 mm² Ferrule .114" 2.9 mm 17 AWG | Crimp Wire Pins & Tabs & Ferrule | Part Number: 966067-9 | Internal Number: 966067-9 | Alias Number: AMPS-0-0966067-9 | TE Connectivity | TE Store |
TE Connectivity Bootlace Ferrule 1mm² Red 14mm | Distrelec |
Terminals Aderendhuelse N Rt |Amp Te Connectivity 966067-9 | Newark Electronics |
Insulated Crimp Bootlace Ferrule 8mm Pin Length, 17 AWG Wire Size, Red | TE Connectivity 966067-9 | RS Americas |
Tubular 17AWG 14mm 3.5mm Galvanic Tin Bulk | Avnet Abacus |
Crimp,tubular end sleeve,red,1.00mm2 | RS |
Where can I find additional details, specifications and documents for a 966067-9?
Additional datasheets, footprints and schematics for 966067-9 are listed on our Part Details page. You can also find images and similar parts to 966067-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 966067-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 966067-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 966067-9 fall under?
The 966067-9 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 966067-9 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 966067-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 966067-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 966067-9 have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, TTI Europe and Rapid Electronics have stock available or on a lead time for 966067-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 966067-9 often in real-time on the comparison pages.
What if I can't find stock of 966067-9?
You can fill out our help required form which you can use to request a quote for 966067-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.