Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0411
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
No stock
|
Buy Now | |
TE Store
from US$0.06
|
18,178
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
4,573
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0427
|
4,573
in stock
|
Buy Now | |
Chip One Stop
from US$0.0455
|
4,573
in stock
|
Buy Now | |
Distrelec
from US$0.0428
|
4,573
in stock
|
Buy Now | |
Avnet America
from US$0.0420
|
-
|
Buy Now | |
Boersig
from US$0.0411
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Double Wire | No |
---|---|
Plating Material | PP/E-Cu, Tin |
Terminal Length | .234in, 6mm |
Pin Diameter | 1.4mm, .055in |
Terminal Orientation | Straight |
Terminal Type | Ferrule |
2-Wire Size | 17AWG, 1mm² |
Strip Length | .315in, 8mm |
Overall Length | .472in, 12mm |
Wire Size | 1mm², 17AWG |
Barrel Inside Diameter | .117in, 3mm |
Heavy Duty | No |
Barrel Color | Red |
Packaging Method | Bag |
Packaging Quantity | 500 |
Barrel Type | Closed Barrel |
Insulated | No |
FER,WIRE,PL SLV,1.00/18,L6,RED,LP Crimp Wire Terminal Type: Ferrule Compatible Insulation Diameter Range: .114 in Compatible Insulation Diameter Range: 2.9 mm Wire Size: 17 AWG Wire Size: 1 mm² Ferrule .114" 2.9 mm 17 AWG | Crimp Wire Pins & Tabs & Ferrule | Part Number: 966067-8 | Internal Number: 966067-8 | TE Connectivity | TE Store |
Terminals Aderendhuelse K Rt |Amp Te Connectivity 966067-8 | Newark Electronics |
Terminals ADERENDHUELSE K RT | Rapid Electronics |
TE Connectivity - AMP Crimp Wire Ferrule 1mm² Red 6mm | Distrelec |
Tubular 17AWG 12mm 3.5mm Galvanic Tin Bulk | Avnet America |
Where can I find additional details, specifications and documents for a 966067-8?
Additional datasheets, footprints and schematics for 966067-8 are listed on our Part Details page. You can also find images and similar parts to 966067-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 966067-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 966067-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 966067-8 fall under?
The 966067-8 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 966067-8 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 966067-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 966067-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 966067-8 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 966067-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 966067-8 often in real-time on the comparison pages.
What if I can't find stock of 966067-8?
You can fill out our help required form which you can use to request a quote for 966067-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.