Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.09
|
6,750
in stock
|
Buy Now | |
TE Store
from US$0.11
|
6,748
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.09
|
2,025
in stock
|
Buy Now | |
Boersig
from US$0.08
|
455
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now |
Double Wire | No |
---|---|
Plating Material | PP/E-Cu, Tin |
Pin Diameter | 1.2mm, .047in |
Terminal Orientation | Straight |
Terminal Length | 12mm, .468in |
Terminal Type | Ferrule |
Strip Length | .551in, 14mm |
Barrel Inside Diameter | 2.8mm, .101in |
Wire Size | .75mm², 18AWG |
Overall Length | 18mm, .709in |
2-Wire Size | 18AWG, .75mm² |
Heavy Duty | No |
Barrel Color | Gray |
Packaging Method | Bag |
Packaging Quantity | 500 |
Barrel Type | Closed Barrel |
Insulated | No |
| Heilind Electronics |
FER,WIRE,PL SLV,.75/18,L12,GREY,LP Crimp Wire Terminal Type: Ferrule Compatible Insulation Diameter Range: .106 in Compatible Insulation Diameter Range: 2.7 mm Wire Size: 18 AWG Wire Size: .75 mm² Ferrule .106" 2.7 mm 18 AWG | Crimp Wire Pins & Tabs & Ferrule | Part Number: 966067-7 | Internal Number: 966067-7 | TE Connectivity | TE Store |
Aderendhuelse L Gr Rohs Compliant: Yes |Amp Te Connectivity 966067-7 | Newark Electronics |
Tubular 18AWG 18mm 3.3mm Galvanic Tin Bulk | Avnet America |
Where can I find additional details, specifications and documents for a 966067-7?
Additional datasheets, footprints and schematics for 966067-7 are listed on our Part Details page. You can also find images and similar parts to 966067-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 966067-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 966067-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 966067-7 fall under?
The 966067-7 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 966067-7 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 966067-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 966067-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 966067-7 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Boersig and Newark Electronics have stock available or on a lead time for 966067-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 966067-7 often in real-time on the comparison pages.
What if I can't find stock of 966067-7?
You can fill out our help required form which you can use to request a quote for 966067-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.