Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, PP/E-Cu |
---|---|
Double Wire | No |
Terminal Orientation | Straight |
Pin Diameter | .039in, 1mm |
Terminal Type | Ferrule |
Terminal Length | 8mm, .312in |
Wire Size | 20AWG, .5 – .6mm² |
Strip Length | .394in, 10mm |
2-Wire Size | 20AWG, .5mm² |
Barrel Inside Diameter | 2.6mm, .1in |
Overall Length | .551in, 14mm |
Heavy Duty | No |
Barrel Color | Orange |
Packaging Method | Carton |
Packaging Quantity | 500 |
Insulated | No |
Barrel Type | Closed Barrel |
FER,WIRE,PL SLV,.50/20,L8,ORANGE,LP Crimp Wire Terminal Type: Ferrule Compatible Insulation Diameter Range: .09 in Compatible Insulation Diameter Range: 2.5 mm Wire Size: 20 AWG Wire Size: .5 – .6 mm² Ferrule .09" 2.5 mm 20 AWG | Crimp Wire Pins & Tabs & Ferrule | Part Number: 966066-7 | Internal Number: 966066-7 | TE Connectivity | TE Store |
Aderendhuelse L Or Rohs Compliant: Yes |Amp Te Connectivity 966066-7 | Newark Electronics |
Tubular 20AWG 14mm 2.6mm Galvanic Tin Bulk | Avnet America |
Where can I find additional details, specifications and documents for a 966066-7?
Additional datasheets, footprints and schematics for 966066-7 are listed on our Part Details page. You can also find images and similar parts to 966066-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 966066-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 966066-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 966066-7 fall under?
The 966066-7 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 966066-7 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 966066-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 966066-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 966066-7 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 966066-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 966066-7 often in real-time on the comparison pages.
What if I can't find stock of 966066-7?
You can fill out our help required form which you can use to request a quote for 966066-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.