Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0488
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
3,298
in stock
|
Buy Now | |
TE Store
from US$0.07
|
76,744
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
3,298
in stock
|
Buy Now | |
element14
from US$0.07
|
3,298
in stock
|
Buy Now | |
Avnet America
from US$0.0488
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | PP/E-Cu, Tin |
---|---|
Double Wire | No |
Terminal Orientation | Straight |
Pin Diameter | .75mm, .03in |
Terminal Type | Ferrule |
Terminal Length | 8mm, .312in |
2-Wire Size | .25mm², 23AWG |
Strip Length | .394in, 10mm |
Barrel Inside Diameter | 1.8mm, .07in |
Wire Size | 23AWG, .25mm² |
Overall Length | .472in, 12mm |
Heavy Duty | No |
Barrel Color | Light Blue |
Packaging Method | Box |
Packaging Quantity | 500 |
Insulated | No |
Barrel Type | Closed Barrel |
FER,WIRE,PL SLV,.25/24,L8,LIGHT-BLUE,LP Crimp Wire Terminal Type: Ferrule Compatible Insulation Diameter Range: .06 in Compatible Insulation Diameter Range: 1.7 mm Wire Size: 23 AWG Wire Size: .25 mm² Ferrule .06" 1.7 mm 23 AWG | Crimp Wire Pins & Tabs & Ferrule | Part Number: 966066-2 | Internal Number: 966066-2 | TE Connectivity | TE Store |
Terminal, Wire Ferrule, 23Awg, Blue Rohs Compliant: Yes |Amp Te Connectivity 966066-2 | Newark Electronics |
TERMINAL, WIRE FERRULE, 23AWG, BLUE | element14 |
Tubular 23AWG 12mm 1.8mm Galvanic Tin Bulk | Avnet America |
ADERENDHUELSE L BL | TE Connectivity 966066-2 | RS Americas |
Where can I find additional details, specifications and documents for a 966066-2?
Additional datasheets, footprints and schematics for 966066-2 are listed on our Part Details page. You can also find images and similar parts to 966066-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 966066-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 966066-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 966066-2 fall under?
The 966066-2 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 966066-2 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 966066-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 966066-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 966066-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 966066-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 966066-2 often in real-time on the comparison pages.
What if I can't find stock of 966066-2?
You can fill out our help required form which you can use to request a quote for 966066-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.