Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Positions | 22 |
Number of Rows | 2 |
Number of Signal Positions | 22 |
Number of Sections | 1 |
Tab Thickness | .031in, .8mm |
Interface Plating | Tin (Sn) |
Tab Width | .118in, 3mm |
Length | 2.33in, 59.3mm |
Width | .681in, 17.3mm |
Profile Height from PCB | 19mm, .748in |
Centerline (Pitch) | .196in, 5mm |
PCB Mount Retention | With |
Locking Interface | With |
PCB Mount Alignment | With |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | Without |
Mounting Orientation | Horizontal/90° |
Mounting Holes | With |
Circuit Application | Signal |
Packaging Type | Carton |
Packaging Quantity | 196 |
Connector System | Wire-to-Board |
Sealable | No |
Shielded | No |
Hybrid Header | No |
Termination Method | Through Hole - Solder |
AMP966029-1 | Avnet Abacus |
Where can I find additional details, specifications and documents for a 966029-1?
Additional datasheets, footprints and schematics for 966029-1 are listed on our Part Details page. You can also find images and similar parts to 966029-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 966029-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 966029-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 966029-1 fall under?
The 966029-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 966029-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 966029-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 966029-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 966029-1 have stock available?
Authorised distributors including Avnet Abacus have stock available or on a lead time for 966029-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 966029-1 often in real-time on the comparison pages.
What if I can't find stock of 966029-1?
You can fill out our help required form which you can use to request a quote for 966029-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.