Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.33
|
555
in stock
|
Buy Now | |
Rapid Electronics
from US$0.29
|
16,814
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
16,814
in stock
|
Buy Now | |
TTI Europe
from US$0.23
|
9,600
in stock
|
Buy Now | |
Distrelec
from US$0.32
|
814
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
555
in stock
|
Buy Now | |
element14
from US$0.32
|
555
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
Boersig
from US$0.30
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 2 |
---|---|
Keying & Polarized Rib Location | 2b |
Number of Rows | 1 |
Connector Height | 12.03mm, .473in |
Connector Length | 25.5mm, 1in |
コネクタの高さ | 12.03mm |
Centerline (Pitch) | 5mm, .197in |
Housing Material | PA 6.6 |
Housing Color | Gray |
RAST Version | None |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Locking Latch Between Cavity Number | None |
Mating Retention Type | Lock |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
Comment | Tab Housing uses FASTIN-FASTON .250 series Tabs. |
Packaging Method | Package |
Packaging Quantity | 3200 |
実装方法 | Package |
Connector Type | Housing |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Glow Wire |
Sealable | No |
Connector System | Wire-to-Board |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
2P HSG FMALE TIMER GRAY | TTI Europe |
TE Connectivity - AMP Connector STD-TIM HSG SPECIAL 2P (GREY) | Distrelec |
Wtb Housing, Rcpt, 2Pos, 1Row, 5Mm Rohs Compliant: Yes |Amp Te Connectivity 964768-2 | Newark Electronics |
WTB HOUSING, RCPT, 2POS, 1ROW, 5MM | element14 |
Conn Socket Strip RCP 2 POS 5mm Solder ST Thru-Hole | Avnet America |
Status: | Unknown |
---|---|
Series: | RAST Series |
RoHS: | Unknown |
Pitch Spacing | 5mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Receptacle |
Product Range | RAST Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 964768-2?
Additional datasheets, footprints and schematics for 964768-2 are listed on our Part Details page. You can also find images and similar parts to 964768-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 964768-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 964768-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 964768-2 fall under?
The 964768-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 964768-2 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 964768-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 964768-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 964768-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TTI Europe, Distrelec and Newark Electronics have stock available or on a lead time for 964768-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 964768-2 often in real-time on the comparison pages.
What if I can't find stock of 964768-2?
You can fill out our help required form which you can use to request a quote for 964768-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.