Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.01
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.42
|
2,281
in stock
|
Buy Now | |
Newark Electronics
from US$2.37
|
2,281
in stock
|
Buy Now | |
element14
from US$1.83
|
2,281
in stock
|
Buy Now | |
Heilind Electronics
from US$2.51
|
27
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.51
|
6
in stock
|
Buy Now | |
Avnet America
from US$1.95
|
-
|
Buy Now | |
Boersig
from US$1.01
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Material | PA GF |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Carton |
Packaging Quantity | 3000 |
Connector System | Wire-to-Board |
Accessory Type | Cable Clamp |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Cable Clamp, Nylon Gfblack Rohs Compliant: Yes |Amp Te Connectivity 964732-1 | Newark Electronics |
CABLE CLAMP, NYLON GFBLACK | element14 |
BEFESTIGUNGSSCHALE | Heilind Electronics |
Connector Accessories Clip Black | Avnet America |
Where can I find additional details, specifications and documents for a 964732-1?
Additional datasheets, footprints and schematics for 964732-1 are listed on our Part Details page. You can also find images and similar parts to 964732-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 964732-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 964732-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 964732-1 fall under?
The 964732-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 964732-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 964732-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 964732-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 964732-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 964732-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 964732-1 often in real-time on the comparison pages.
What if I can't find stock of 964732-1?
You can fill out our help required form which you can use to request a quote for 964732-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.