Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Color | White |
---|---|
Cover Type | Strain Relief Boot |
Body Style | Straight |
Cable Entry Diameter | .102in, 2.6mm |
Packaging Method | Carton |
Grade | Commercial |
Sealable | No |
Cable Type | RG 179, RG 174 |
Operating Temperature Range | -10 – 75°C, -14 – 167°F |
Where can I find additional details, specifications and documents for a 964572-7?
Additional datasheets, footprints and schematics for 964572-7 are listed on our Part Details page. You can also find images and similar parts to 964572-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 964572-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 964572-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 964572-7 fall under?
The 964572-7 is listed under Connectors > RF & Coax Connectors > RF & Coax Accessories > RF Connector Boots.
Can I view similar or alternative parts?
You can view similar parts to 964572-7 when available in the RF Connector Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 964572-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 964572-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 964572-7 have stock available?
There is no stock from authorised distributors for 964572-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 964572-7 often in real-time on the comparison pages.
What if I can't find stock of 964572-7?
You can fill out our help required form which you can use to request a quote for 964572-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.