Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.30
|
219,678
in stock
|
Buy Now | |
Distrelec
from US$0.33
|
219,600
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
78
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
Boersig
from US$0.31
|
-
|
Buy Now | |
TE Store
from US$0.73
|
-
|
Buy Now |
Mating Retention | With |
---|---|
Mating Alignment | With |
Housing Color | Natural |
Number of Positions | 2 |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Centerline | 5mm, .196in |
Length | 1.2in, 30.5mm |
Housing Material | Polyamide |
UL Flammability Rating | UL 94V-2 |
Mounting Style | Panel Mount |
Mating Retention Type | Locking Lance |
Mating Alignment Type | Polarization |
Packaging Method | Bag/Carton |
Packaging Quantity | 200 |
Style Code | C |
Insulated | No |
Product Type | Terminal Housing |
Sealable | No |
Housing Type | Tab Housing |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Terminals 2 POS FASTIN/ON HSG PNL MNT | Rapid Electronics |
TE Connectivity 2 POS FASTIN/ON HOUSING PANEL MOUNT Term | Distrelec |
Terminals 2 Pos Fastin/On Hsg Pnl Mnt |Amp Te Connectivity 964492-2 | Newark Electronics |
Conn Housing F 2 POS 5mm | Avnet America |
Special Order: 2 POS FASTIN/ON HOUSING PANEL MOUNT Terminal Type: Tab Connector & Housing Type: Tab Housing Number of Positions: 2 Terminal Orientation: Straight UL Flammability Rating: UL 94V-2 Tab Housing 2 Straight | Crimp Terminal Housing | Part Number: 964492-2 | Internal Number: 964492-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 964492-2?
Additional datasheets, footprints and schematics for 964492-2 are listed on our Part Details page. You can also find images and similar parts to 964492-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 964492-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 964492-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 964492-2 fall under?
The 964492-2 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 964492-2 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 964492-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 964492-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 964492-2 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for 964492-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 964492-2 often in real-time on the comparison pages.
What if I can't find stock of 964492-2?
You can fill out our help required form which you can use to request a quote for 964492-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.