Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Cavity Size | Size 2 |
Terminal Type | Leaf |
Terminal Orientation | Twisted |
Mating Tab Width | 3.4mm, .134in |
Terminal Height | .3in, 7.6mm |
Material Thickness | .25mm, .01in |
Stock Thickness (Magnet Wire Side) | .25mm, .01in |
Overall Length | .311in, 7.9mm |
Magnet Wire Size | 26 – 23AWG, .4 – .57mm |
Mating Tab Thickness | .5mm, .02in |
Comment | Two magnet wires may be terminated in the same terminal slot if diameters are equal. |
Packaging Method | Reel/Carton |
Packaging Quantity | 15000 |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
Mag Mate Kont. Mkii |Amp Te Connectivity 964339-1 | Newark Electronics |
ITD Terminal 7.9mm 3mm | Avnet America |
Where can I find additional details, specifications and documents for a 964339-1?
Additional datasheets, footprints and schematics for 964339-1 are listed on our Part Details page. You can also find images and similar parts to 964339-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 964339-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 964339-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 964339-1 fall under?
The 964339-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 964339-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 964339-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 964339-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 964339-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 964339-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 964339-1 often in real-time on the comparison pages.
What if I can't find stock of 964339-1?
You can fill out our help required form which you can use to request a quote for 964339-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.