Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.26
|
3,400
in stock
|
Buy Now | |
Rapid Electronics
from US$0.23
|
4,164
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
3,400
in stock
|
Buy Now | |
TTI Europe
from US$0.20
|
3,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
764
in stock
|
Buy Now | |
Chip One Stop
from US$0.38
|
764
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
Boersig
from US$0.21
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Terminal & Splice Type | Tab |
Typical Current Rating | 40A |
Mating Tab Thickness | .8mm, .031in |
Interface Plating | Tin (Sn) |
Mating Tab Width | 5.8mm, .228in |
Crimp Type | F-Crimp |
Wire Insulation Diameter | 3.4 – 3.7mm, .13 – .177in |
Wire Size Search | 2.5mm², 3mm², 4mm² |
Wire Size | 2.5 – 4mm² |
Terminal Transmits | 25 – 40 A (Power) |
Packaging Method | Reel |
Packaging Quantity | 1700 |
Primary Locking Feature | Locking Lance |
Sealable | No |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
Automotive Connectors FLACHSTECKER5 8X0 8 | Rapid Electronics |
Tab Contact Tin 11-13 AWG Crimp | Future Electronics |
TE Connectivity - AMP TAB A 5.8x0.8 CONTACT CF SRC Sn | Distrelec |
FLACHSTECKER5,8X0,8 | TTI Europe |
Automotive Connectors Flachstecker2 8X0 8 |Amp Te Connectivity 964308-1 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | Timer Series |
RoHS: | Unknown |
Product Range | Timer Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
For Use With | AMP Timer Series Housing Connectors |
Contact Material | Copper Alloy |
Contact Plating | Tin |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 964308-1?
Additional datasheets, footprints and schematics for 964308-1 are listed on our Part Details page. You can also find images and similar parts to 964308-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 964308-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 964308-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 964308-1 fall under?
The 964308-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 964308-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 964308-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 964308-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 964308-1 have stock available?
Authorised distributors including Rapid Electronics, Future Electronics, Distrelec, TTI Europe and Newark Electronics have stock available or on a lead time for 964308-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 964308-1 often in real-time on the comparison pages.
What if I can't find stock of 964308-1?
You can fill out our help required form which you can use to request a quote for 964308-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.