Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.36
|
-
|
Buy Now |
Plating Material | Nickel |
---|---|
Connection Capacity | Single |
Terminal Orientation | Straight |
Terminal Type | Tab |
Crimp Type | F-Crimp |
Contact Base Material | Phosphor Bronze |
Mating Tab Thickness | .8mm, .031in |
Wire Size | .2 – .5mm², 24 – 20AWG |
Accepts Wire Insulation Diameter Range | 1.02 – 1.52mm, .04 – .06in |
Overall Length | .86in, 22mm |
Mating Tab Width | 2.8mm, .11in |
Locking Lance Height | .05in, 1.2mm |
Wire Insulation Support | With |
Line | FASTON .110 |
Packaging Method | Reel |
Packaging Quantity | 6000 |
Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire |
Insulated | No |
Wire Stop | No |
Quick Disconnect Terminal Male 20AWG to 24AWG Crimp Reel | Avnet America |
Where can I find additional details, specifications and documents for a 964131-6?
Additional datasheets, footprints and schematics for 964131-6 are listed on our Part Details page. You can also find images and similar parts to 964131-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 964131-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 964131-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 964131-6 fall under?
The 964131-6 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 964131-6 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 964131-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 964131-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 964131-6 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 964131-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 964131-6 often in real-time on the comparison pages.
What if I can't find stock of 964131-6?
You can fill out our help required form which you can use to request a quote for 964131-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.