Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cavity Size | Size 1 |
---|---|
Plating Material | Pre-Tin |
Terminal Orientation | Twisted |
Magnet Wire Size | 23 – 20AWG, .57 – .81mm |
Mating Tab Width | .187in, 4.75mm |
Terminal Height | 11mm, .433in |
Overall Length | 11mm, .433in |
Mating Tab Thickness | .032in, .51mm, .81mm, .02in |
Stock Thickness (Magnet Wire Side) | .32mm, .0126in |
Material Thickness | .32mm, .0126in |
Packaging Quantity | 10000 |
Packaging Method | Reel/Carton, Reel |
Sealable | No |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
Mag-Mate Kontakt |Amp Te Connectivity 964110-1 | Newark Electronics |
Tab Terminal 20-23AWG RCP 11mm 5.6mm Pre-Tin Reel/Carton | Avnet America |
Special Order: MAG-MATE KONTAKT Magnet Wire Terminal Type: Poke-In Mating Tab Width: .187 in Mating Tab Width: 4.75 mm Mating Tab Thickness: .032 in .02 in Mating Tab Thickness: .51 mm .81 mm Poke-In .187" 4.75 mm .032" | Magnet Wire Terminal | Part Number: 964110-1 | Internal Number: 964110-1 | .187" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 964110-1?
Additional datasheets, footprints and schematics for 964110-1 are listed on our Part Details page. You can also find images and similar parts to 964110-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 964110-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 964110-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 964110-1 fall under?
The 964110-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 964110-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 964110-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 964110-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 964110-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 964110-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 964110-1 often in real-time on the comparison pages.
What if I can't find stock of 964110-1?
You can fill out our help required form which you can use to request a quote for 964110-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.